ITT Cannon D Sub Contact; For Use With Itt Cannon DM130341-4

Description
D SUB CONTACT; For Use With:Combo D Series D Sub Housing Connectors; Contact Gender:Socket; Contact Material:Copper; Contact Plating:Gold Plated Contacts; Wire Size AWG Max:8AWG; Wire Size AWG Min:8AWG; Contact Termination Type:CrimpRoHS Compliant: No
Datasheet
Description
D SUB CONTACT; For Use With:Combo D Series D Sub Housing Connectors; Contact Gender:Socket; Contact Material:Copper; Contact Plating:Gold Plated Contacts; Wire Size AWG Max:8AWG; Wire Size AWG Min:8AWG; Contact Termination Type:CrimpRoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
D Sub Contact; For Use With Itt Cannon - 90B4093 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Contact; For Use With Itt Cannon
90B4093
D Sub Contact; For Use With Itt Cannon 90B4093
D SUB CONTACT; For Use With:Combo D Series D Sub Housing Connectors; Contact Gender:Socket; Contact Material:Copper; Contact Plating:Gold Plated Contacts; Wire Size AWG Max:8AWG; Wire Size AWG Min:8AWG; Contact Termination Type:CrimpRoHS Compliant: No

D SUB CONTACT; For Use With:Combo D Series D Sub Housing Connectors; Contact Gender:Socket; Contact Material:Copper; Contact Plating:Gold Plated Contacts; Wire Size AWG Max:8AWG; Wire Size AWG Min:8AWG; Contact Termination Type:CrimpRoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrodes and Electrode Materials
Product Number 90B4093
Product Name D Sub Contact; For Use With Itt Cannon
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

RFI and EMI - Contacts, Fingerstock and Gaskets - 1202-SSA-0026-0011 - Quarktwin Technology Ltd.
Specs
Type Contact; Gasket
Material Aluminum
Length 394 inch (10000 mm)
View Details
Battery Electrode Materials - MicroGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Type Anode / Anode Material; Cathode / Cathode Material
Material Aluminum (optional feature); Titanium (optional feature); Zinc (optional feature); Cu (optional feature)
Applications Battery or Fuel Cell (optional feature)
View Details
Resistance Welding Electrodes -  - Plansee SE
Specs
Material Molybdenum; Tungsten
Shape / Form Custom / Application Specific; Bar Stock (optional feature); Rod Stock (optional feature)
Length 19.69 to 118 inch (500 to 3000 mm)
View Details