ITT Cannon D Sub Contact; For Use With Itt Cannon DM130339-4

Description
D SUB CONTACT; For Use With:Combo D Series D Sub Housing Connectors; Contact Gender:Pin; Contact Material:Copper; Contact Plating:Gold Plated Contacts; Wire Size AWG Max:12AWG; Wire Size AWG Min:12AWG; Contact Termination Type:Crimp RoHS Compliant: Yes
Datasheet
Description
D SUB CONTACT; For Use With:Combo D Series D Sub Housing Connectors; Contact Gender:Pin; Contact Material:Copper; Contact Plating:Gold Plated Contacts; Wire Size AWG Max:12AWG; Wire Size AWG Min:12AWG; Contact Termination Type:Crimp RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
D Sub Contact; For Use With Itt Cannon - 63H2151 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Contact; For Use With Itt Cannon
63H2151
D Sub Contact; For Use With Itt Cannon 63H2151
D SUB CONTACT; For Use With:Combo D Series D Sub Housing Connectors; Contact Gender:Pin; Contact Material:Copper; Contact Plating:Gold Plated Contacts; Wire Size AWG Max:12AWG; Wire Size AWG Min:12AWG; Contact Termination Type:Crimp RoHS Compliant: Yes

D SUB CONTACT; For Use With:Combo D Series D Sub Housing Connectors; Contact Gender:Pin; Contact Material:Copper; Contact Plating:Gold Plated Contacts; Wire Size AWG Max:12AWG; Wire Size AWG Min:12AWG; Contact Termination Type:Crimp RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrodes and Electrode Materials
Product Number 63H2151
Product Name D Sub Contact; For Use With Itt Cannon
Type Contact
Unlock Full Specs
to access all available technical data