ITT Cannon D Sub Connector, Receptacle, 9Pos; No. Of Contacts Itt Cannon DEU9SBF

Description
D SUB CONNECTOR, RECEPTACLE, 9POS; No. of Contacts:9Contacts; Gender:Receptacle; Contact Termination Type:Through Hole; D Sub Shell Size:DE; Product Range:D*U Series; Connector Body Material:Steel Body; Contact Material:- RoHS Compliant: No
Datasheet
Description
D SUB CONNECTOR, RECEPTACLE, 9POS; No. of Contacts:9Contacts; Gender:Receptacle; Contact Termination Type:Through Hole; D Sub Shell Size:DE; Product Range:D*U Series; Connector Body Material:Steel Body; Contact Material:- RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
D Sub Connector, Receptacle, 9Pos; No. Of Contacts Itt Cannon - 01K5375 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Connector, Receptacle, 9Pos; No. Of Contacts Itt Cannon
01K5375
D Sub Connector, Receptacle, 9Pos; No. Of Contacts Itt Cannon 01K5375
D SUB CONNECTOR, RECEPTACLE, 9POS; No. of Contacts:9Contacts; Gender:Receptacle; Contact Termination Type:Through Hole; D Sub Shell Size:DE; Product Range:D*U Series; Connector Body Material:Steel Body; Contact Material:- RoHS Compliant: No

D SUB CONNECTOR, RECEPTACLE, 9POS; No. of Contacts:9Contacts; Gender:Receptacle; Contact Termination Type:Through Hole; D Sub Shell Size:DE; Product Range:D*U Series; Connector Body Material:Steel Body; Contact Material:- RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 01K5375
Product Name D Sub Connector, Receptacle, 9Pos; No. Of Contacts Itt Cannon
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector Backshell - 863011A - Powell Electronics, Inc.
Amphenol Communications Solutions
View Details
2 suppliers
Headers, Plugs and Sockets - 2084-BB-TBKT1-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details