Amphenol Communications Solutions Connector Backshell 863011A

Description
863011A-15 P DSUB STR MTL HD ASY
Request a Quote
Description
863011A-15 P DSUB STR MTL HD ASY
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connector Backshell
863011A
Connector Backshell 863011A
863011A-15 P DSUB STR MTL HD ASY

863011A-15 P DSUB STR MTL HD ASY

Buy Now
863011A-15 P Dsub Str Mtl Hd Asy / Bulk Amphenol Communications Solutions - 45AC3806 - Newark, An Avnet Company
Chicago, IL, United States
863011A-15 P Dsub Str Mtl Hd Asy / Bulk Amphenol Communications Solutions
45AC3806
863011A-15 P Dsub Str Mtl Hd Asy / Bulk Amphenol Communications Solutions 45AC3806
863011A-15 P DSUB STR MTL HD ASY / Bulk

863011A-15 P DSUB STR MTL HD ASY / Bulk

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 863011A 45AC3806
Product Name Connector Backshell 863011A-15 P Dsub Str Mtl Hd Asy / Bulk Amphenol Communications Solutions
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

3-Prong Straight Connector, 15 Amp 125 Volt 5-15R Orange - 5602 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 125 volts
Current Rating 15.0 amps
View Details
STAMPED PIN D-SubMINIATURE - 6E17HC18KAJ200 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type D-Sub Connector; PC Card Connector
Gender Female / Jack
Geometry Right Angle
View Details
2 suppliers
61 Position Hermetic Bulkhead Connector - 24235 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
D-Sub, D-Shaped Connector Backshells, Hoods - 1-176793-0-ND - DigiKey
Specs
Connector Type D-Sub Connector
Geometry Straight; 180°
View Details