ITT Cannon D Sub Conn, Rcpt, 9Pos, De, Idc; D Sub Connector Type Itt Cannon DESF9SA197

Description
D SUB CONN, RCPT, 9POS, DE, IDC; D Sub Connector Type:Standard; Gender:Receptacle; Product Range:D*SF Series; No. of Contacts:9Contacts; D Sub Shell Size:DE; Contact Termination Type:IDC / IDT; Contact Material:Copper Alloy RoHS Compliant: Yes
Datasheet
Description
D SUB CONN, RCPT, 9POS, DE, IDC; D Sub Connector Type:Standard; Gender:Receptacle; Product Range:D*SF Series; No. of Contacts:9Contacts; D Sub Shell Size:DE; Contact Termination Type:IDC / IDT; Contact Material:Copper Alloy RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
D Sub Conn, Rcpt, 9Pos, De, Idc; D Sub Connector Type Itt Cannon - 37P0671 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Conn, Rcpt, 9Pos, De, Idc; D Sub Connector Type Itt Cannon
37P0671
D Sub Conn, Rcpt, 9Pos, De, Idc; D Sub Connector Type Itt Cannon 37P0671
D SUB CONN, RCPT, 9POS, DE, IDC; D Sub Connector Type:Standard; Gender:Receptacle; Product Range:D*SF Series; No. of Contacts:9Contacts; D Sub Shell Size:DE; Contact Termination Type:IDC / IDT; Contact Material:Copper Alloy RoHS Compliant: Yes

D SUB CONN, RCPT, 9POS, DE, IDC; D Sub Connector Type:Standard; Gender:Receptacle; Product Range:D*SF Series; No. of Contacts:9Contacts; D Sub Shell Size:DE; Contact Termination Type:IDC / IDT; Contact Material:Copper Alloy RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 37P0671
Product Name D Sub Conn, Rcpt, 9Pos, De, Idc; D Sub Connector Type Itt Cannon
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Jacks, Plugs - 461-1213-ND - DigiKey
E-Z-HOOK, a division of Tektest, Inc.
Specs
Gender Male / Plug
Mounting Free Hanging (In-Line)
View Details
2 suppliers
32 Position Hermetic Bulkhead Connector - 24053 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
FME (F) St. Connector for RG58 Cable - ET-FFS-2 - Eteily Technologies India Pvt. Ltd.
Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
View Details