ITT Cannon D-Sub Comb Connector, Plug, De-5W1; Product Range Itt Cannon DEMV5H1PNK87

Description
COMBO 5W1M PCB STR V GF H TIN
Request a Quote Datasheet
Description
COMBO 5W1M PCB STR V GF H TIN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon DEMV5H1PNK87 - PEI-Genesis
Philadelphia, PA, United States
COMBO 5W1M PCB STR V GF H TIN

COMBO 5W1M PCB STR V GF H TIN

Buy Now
D-Sub Comb Connector, Plug, De-5W1; Product Range Itt Cannon - 46X1408 - Newark, An Avnet Company
Chicago, IL, United States
D-Sub Comb Connector, Plug, De-5W1; Product Range Itt Cannon
46X1408
D-Sub Comb Connector, Plug, De-5W1; Product Range Itt Cannon 46X1408
D-SUB COMB CONNECTOR, PLUG, DE-5W1; Product Range:Combo D D*M Series; Insert Arrangement:DE-5W1; No. of Signal Contacts:4Contacts; Gender:Plug; No. of Power Positions:1; Contact Termination Type:Through Hole; D Sub Shell Size:DE RoHS Compliant: Yes

D-SUB COMB CONNECTOR, PLUG, DE-5W1; Product Range:Combo D D*M Series; Insert Arrangement:DE-5W1; No. of Signal Contacts:4Contacts; Gender:Plug; No. of Power Positions:1; Contact Termination Type:Through Hole; D Sub Shell Size:DE RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon DEMV5H1PNK87 46X1408
Product Name D-Sub Comb Connector, Plug, De-5W1; Product Range Itt Cannon
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

D-Subminiature High Density - 10090929-H154VLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type D-Sub Connector
View Details
2 suppliers
Terminal Block Wire Ferrules - 2778.0-ND - DigiKey
Specs
Connector Type DIN Connector
View Details
D-Sub, D-Shaped Connector Adapters - 2084-BB-31D1-28100-ND - DigiKey
Specs
Connector Type D-Sub Connector
Mounting Free Hanging (In-Line)
View Details
Din Rail, Channel - 2946-2000-5357/102-000-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 250 volts
Contact Size (AWG) 16 to 24 AWG
View Details
2 suppliers