ITT Cannon D-Sub Comb Connector, Rcpt, De-5W1; Product Range Itt Cannon DEMMY5W1SG2

Description
COMBO 5W1F SOD Y G50 ZINC
Request a Quote Datasheet
Description
COMBO 5W1F SOD Y G50 ZINC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon DEMMY5W1SG2 - PEI-Genesis
Philadelphia, PA, United States
COMBO 5W1F SOD Y G50 ZINC

COMBO 5W1F SOD Y G50 ZINC

Buy Now
D-Sub Comb Connector, Rcpt, De-5W1; Product Range Itt Cannon - 72T9140 - Newark, An Avnet Company
Chicago, IL, United States
D-Sub Comb Connector, Rcpt, De-5W1; Product Range Itt Cannon
72T9140
D-Sub Comb Connector, Rcpt, De-5W1; Product Range Itt Cannon 72T9140
D-SUB COMB CONNECTOR, RCPT, DE-5W1; Product Range:D*MM Series; Insert Arrangement:DE-5W1; No. of Signal Contacts:4Contacts; Gender:Receptacle; No. of Power Positions:1; Contact Termination Type:Solder; D Sub Shell Size:DE RoHS Compliant: No

D-SUB COMB CONNECTOR, RCPT, DE-5W1; Product Range:D*MM Series; Insert Arrangement:DE-5W1; No. of Signal Contacts:4Contacts; Gender:Receptacle; No. of Power Positions:1; Contact Termination Type:Solder; D Sub Shell Size:DE RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon DEMMY5W1SG2 72T9140
Product Name D-Sub Comb Connector, Rcpt, De-5W1; Product Range Itt Cannon
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data