ITT Cannon Connectors I/O D-Sub & D-Ribbon Contacts, Solder DEMME9P

Description
D SUB D*M 9#20 Solder PIN 051528-0002
Request a Quote Datasheet
Description
D SUB D*M 9#20 Solder PIN 051528-0002
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors I/O D-Sub & D-Ribbon Contacts, Solder - DEMME9P - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors I/O D-Sub & D-Ribbon Contacts, Solder
DEMME9P
Connectors I/O D-Sub & D-Ribbon Contacts, Solder DEMME9P
D SUB D*M 9#20 Solder PIN 051528-0002

D SUB D*M 9#20 Solder PIN 051528-0002

Buy Now
 - ITT Cannon DEMME9P - PEI-Genesis
Philadelphia, PA, United States
DSUB 9M SOD E G50 ZINC

DSUB 9M SOD E G50 ZINC

Buy Now
D Sub Connector, Plug, 9Pos; No. Of Contacts Itt Cannon - 01K5198 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Connector, Plug, 9Pos; No. Of Contacts Itt Cannon
01K5198
D Sub Connector, Plug, 9Pos; No. Of Contacts Itt Cannon 01K5198
D SUB CONNECTOR, PLUG, 9POS; No. of Contacts:9Contacts; Gender:Plug; Contact Termination Type:Solder; D Sub Shell Size:DE; Product Range:D*M Series; Connector Body Material:Steel Body; Contact Material:Copper Alloy RoHS Compliant: No

D SUB CONNECTOR, PLUG, 9POS; No. of Contacts:9Contacts; Gender:Plug; Contact Termination Type:Solder; D Sub Shell Size:DE; Product Range:D*M Series; Connector Body Material:Steel Body; Contact Material:Copper Alloy RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Heilind Electronics, Inc. PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number DEMME9P ITT Cannon DEMME9P 01K5198
Product Name Connectors I/O D-Sub & D-Ribbon Contacts, Solder D Sub Connector, Plug, 9Pos; No. Of Contacts Itt Cannon
Connector Type D-Sub Connector D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

D-Subminiature - 10141449-25PD4XLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type D-Sub Connector
Gender Male / Plug
View Details
2 suppliers
Terminal Block Wire Ferrules - 2778.0-ND - DigiKey
Specs
Connector Type DIN Connector
View Details
D-Sub, D-Shaped Connector Adapters - 2084-BB-MMNM9-ND - DigiKey
Specs
Connector Type D-Sub Connector
View Details
Din Rail, Channel - 2946-2000-5372/1102-953-ND - DigiKey
Specs
Connector Type DIN Connector
Contact Size (AWG) 16 to 24 AWG
View Details