ITT Cannon Connector, D Sub, Receptacle, 9 Position; No. Of Contacts Itt Cannon DEMM9SF179A

Description
DSUB 9F WW3 G50 ZINC
Request a Quote Datasheet
Description
DSUB 9F WW3 G50 ZINC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon DEMM9SF179A - PEI-Genesis
Philadelphia, PA, United States
DSUB 9F WW3 G50 ZINC

DSUB 9F WW3 G50 ZINC

Buy Now
Swedesboro, NJ, United States
DSUB 9F WW3 G50 ZINC

DSUB 9F WW3 G50 ZINC

Buy Now
Connector, D Sub, Receptacle, 9 Position; No. Of Contacts Itt Cannon - 31K0683 - Newark, An Avnet Company
Chicago, IL, United States
Connector, D Sub, Receptacle, 9 Position; No. Of Contacts Itt Cannon
31K0683
Connector, D Sub, Receptacle, 9 Position; No. Of Contacts Itt Cannon 31K0683
CONNECTOR, D SUB, RECEPTACLE, 9 POSITION; No. of Contacts:9Contacts; Gender:Receptacle; Contact Termination Type:Wire Wrap; D Sub Shell Size:DE; Product Range:D*MM Series; Connector Body Material:Steel Body; Connector Type:D Sub RoHS Compliant: No

CONNECTOR, D SUB, RECEPTACLE, 9 POSITION; No. of Contacts:9Contacts; Gender:Receptacle; Contact Termination Type:Wire Wrap; D Sub Shell Size:DE; Product Range:D*MM Series; Connector Body Material:Steel Body; Connector Type:D Sub RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number ITT Cannon DEMM9SF179A DEMM9SF179A 31K0683
Product Name Connector, D Sub, Receptacle, 9 Position; No. Of Contacts Itt Cannon
Connector Type D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

PCI Express - 10018783-10212MLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
2 suppliers
Header; 6; 8 A; 125/300 V; 0.150 in.; 0.95 in.; Polyamide 6.6 - 70078483 - Allied Electronics, Inc.
Specs
Voltage Rating 125 to 300 volts
Current Rating 8.0 amps
View Details
Connector/Terminal/Pin - 22016646 - Radwell International
Specs
Connector Type D-Sub Connector; Gender Changer
View Details
Din Rail, Channel - 2946-2002-2203-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 500 volts
Contact Size (AWG) 12 to 22 AWG
View Details