The D Sub Connector, Plug, 9Pos (part number DEMM9PX) from Cannon is designed for high reliability in various applications. It features 9 contacts of size 20, suitable for wire gauges ranging from AWG 20 to 28. The connector supports a maximum current rating of 7.5 A and has a contact resistance of 7.5 milli Ohm maximum. It is capable of withstanding a dielectric voltage of 1000 VAC at sea level and has a mating cycle rating of 500. Constructed with a steel shell finished in yellow chromate over zinc, the connector is designed to operate in temperatures ranging from -55°C to +150°C. The insulator is made of thermoplastic (type PCT) with a UL 94V-0 rating and is colored black. The contacts are made of copper alloy with a gold over nickel finish, ensuring durability and performance. The connector is intended for through-hole mounting with a hardware specification of .120'' (3.05mm).
DSUB 9M PCB STR G50 ZINC
D SUB CONNECTOR, PLUG, 9POS; No. of Contacts:9Contacts; Gender:Plug; Contact Termination Type:Through Hole; D Sub Shell Size:DE; Product Range:D*M Series; Connector Body Material:Steel Body; Contact Material:Copper Alloy RoHS Compliant: No
| PEI-Genesis | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | ITT Cannon DEMM9PX | 01K5256 |
| Product Name | D Sub Connector, Plug, 9Pos; No. Of Contacts Itt Cannon | |
| Connector Type | D-Sub Connector | D-Sub Connector |