ITT Cannon D-Sub Comb Connector, Rcpt, De-5W1; Product Range Itt Cannon DEMC5W1SJA197

Description
COMBO 5W1F PCB RA C GF TIN
Request a Quote Datasheet
Description
COMBO 5W1F PCB RA C GF TIN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon DEMC5W1SJA197 - PEI-Genesis
Philadelphia, PA, United States
COMBO 5W1F PCB RA C GF TIN

COMBO 5W1F PCB RA C GF TIN

Buy Now
D-Sub Comb Connector, Rcpt, De-5W1; Product Range Itt Cannon - 64R6338 - Newark, An Avnet Company
Chicago, IL, United States
D-Sub Comb Connector, Rcpt, De-5W1; Product Range Itt Cannon
64R6338
D-Sub Comb Connector, Rcpt, De-5W1; Product Range Itt Cannon 64R6338
D-SUB COMB CONNECTOR, RCPT, DE-5W1; Product Range:D*M Series; Insert Arrangement:DE-5W1; No. of Signal Contacts:4Contacts; Gender:Receptacle; No. of Power Positions:1; Contact Termination Type:Through Hole; D Sub Shell Size:DE RoHS Compliant: Yes

D-SUB COMB CONNECTOR, RCPT, DE-5W1; Product Range:D*M Series; Insert Arrangement:DE-5W1; No. of Signal Contacts:4Contacts; Gender:Receptacle; No. of Power Positions:1; Contact Termination Type:Through Hole; D Sub Shell Size:DE RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon DEMC5W1SJA197 64R6338
Product Name D-Sub Comb Connector, Rcpt, De-5W1; Product Range Itt Cannon
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector - SMT Pogo Pin 8mm -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Power Entry Modules (PEM) - 486-3-107-472-ND - DigiKey
Specs
Mounting Panel Mount, Snap-In
Voltage Rating 250 volts
Current Rating 1.0 amps
View Details
ZS2000-5911 | Sensor-Connector, M23, straight with coupling nut -  - Beckhoff Automation LLC
Specs
Coupling / Adapter Coupling / Adapter
View Details
Mating Connector/Plugs - Bx6P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details