ITT Cannon D-Sub Comb Housing, Plug, De-2Wk2; Product Range Itt Cannon DEMC2WK2P

Description
D-SUB COMB HOUSING, PLUG, DE-2WK2; Product Range:D*M Series; Insert Arrangement:DE-2W2; No. of Signal Contacts:0Contacts; Gender:Plug; No. of Power Positions:2; Contact Termination Type:-; D Sub Shell Size:DE RoHS Compliant: No
Datasheet
Description
D-SUB COMB HOUSING, PLUG, DE-2WK2; Product Range:D*M Series; Insert Arrangement:DE-2W2; No. of Signal Contacts:0Contacts; Gender:Plug; No. of Power Positions:2; Contact Termination Type:-; D Sub Shell Size:DE RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Comb Housing, Plug, De-2Wk2; Product Range Itt Cannon - 65W5601 - Newark, An Avnet Company
Chicago, IL, United States
D-Sub Comb Housing, Plug, De-2Wk2; Product Range Itt Cannon
65W5601
D-Sub Comb Housing, Plug, De-2Wk2; Product Range Itt Cannon 65W5601
D-SUB COMB HOUSING, PLUG, DE-2WK2; Product Range:D*M Series; Insert Arrangement:DE-2W2; No. of Signal Contacts:0Contacts; Gender:Plug; No. of Power Positions:2; Contact Termination Type:-; D Sub Shell Size:DE RoHS Compliant: No

D-SUB COMB HOUSING, PLUG, DE-2WK2; Product Range:D*M Series; Insert Arrangement:DE-2W2; No. of Signal Contacts:0Contacts; Gender:Plug; No. of Power Positions:2; Contact Termination Type:-; D Sub Shell Size:DE RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 65W5601
Product Name D-Sub Comb Housing, Plug, De-2Wk2; Product Range Itt Cannon
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector/Terminal/Pin - 21701358 - Radwell International
Specs
Connector Type D-Sub Connector
View Details
Connector - SMT Pogo Pin 1mm -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Powerpole ® 15-45 25A Right Angle PCB Contacts Tin Plated 34.5mm, Top Row, High Detent - 1317G2-BK - Anderson Power Products
Specs
Geometry Right Angle
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers
CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details