ITT Cannon Hd D Sub Connector, Receptacle, 15Pos; No. Of Contacts Itt Cannon DEMAY15S

Description
DSUB 15F CRIMP Y GF ZINC
Request a Quote Datasheet
Description
DSUB 15F CRIMP Y GF ZINC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon DEMAY15S - PEI-Genesis
Philadelphia, PA, United States
DSUB 15F CRIMP Y GF ZINC

DSUB 15F CRIMP Y GF ZINC

Buy Now
Hd D Sub Connector, Receptacle, 15Pos; No. Of Contacts Itt Cannon - 01K5118 - Newark, An Avnet Company
Chicago, IL, United States
Hd D Sub Connector, Receptacle, 15Pos; No. Of Contacts Itt Cannon
01K5118
Hd D Sub Connector, Receptacle, 15Pos; No. Of Contacts Itt Cannon 01K5118
HD D SUB CONNECTOR, RECEPTACLE, 15POS; No. of Contacts:15Contacts; Gender:Receptacle; Contact Termination Type:Crimp; D Sub Shell Size:DE; Product Range:D*MA Series; Connector Body Material:Steel Body; Contact Material:Copper Alloy RoHS Compliant: No

HD D SUB CONNECTOR, RECEPTACLE, 15POS; No. of Contacts:15Contacts; Gender:Receptacle; Contact Termination Type:Crimp; D Sub Shell Size:DE; Product Range:D*MA Series; Connector Body Material:Steel Body; Contact Material:Copper Alloy RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon DEMAY15S 01K5118
Product Name Hd D Sub Connector, Receptacle, 15Pos; No. Of Contacts Itt Cannon
Connector Type D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Gender Male / Plug; Female / Jack
View Details
Interface Modules - 2084-ADAM-3968-AE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details
Din Rail, Channel - 2946-2000-1404-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 800 volts
Contact Size (AWG) 16 to 24 AWG
View Details
2 suppliers