ITT Cannon Hd D-Sub Connector, Receptacle, 15Pos; No. Of Contacts Itt Cannon DEMAMT15SNM

Description
DSUB 15F CRIMP T G50 CAD
Request a Quote Datasheet
Description
DSUB 15F CRIMP T G50 CAD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon DEMAMT15SNM - PEI-Genesis
Philadelphia, PA, United States
DSUB 15F CRIMP T G50 CAD

DSUB 15F CRIMP T G50 CAD

Buy Now
Hd D-Sub Connector, Receptacle, 15Pos; No. Of Contacts Itt Cannon - 19X4211 - Newark, An Avnet Company
Chicago, IL, United States
Hd D-Sub Connector, Receptacle, 15Pos; No. Of Contacts Itt Cannon
19X4211
Hd D-Sub Connector, Receptacle, 15Pos; No. Of Contacts Itt Cannon 19X4211
HD D-SUB CONNECTOR, RECEPTACLE, 15POS; No. of Contacts:15Contacts; Gender:Receptacle; Contact Termination Type:Crimp; D Sub Shell Size:DE; Product Range:D*MA Series; Connector Body Material:Brass Body; Contact Material:Copper Alloy RoHS Compliant: No

HD D-SUB CONNECTOR, RECEPTACLE, 15POS; No. of Contacts:15Contacts; Gender:Receptacle; Contact Termination Type:Crimp; D Sub Shell Size:DE; Product Range:D*MA Series; Connector Body Material:Brass Body; Contact Material:Copper Alloy RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon DEMAMT15SNM 19X4211
Product Name Hd D-Sub Connector, Receptacle, 15Pos; No. Of Contacts Itt Cannon
Connector Type D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm TNC 90° Plug (Long) - 150409-L - PIC Wire & Cable
Specs
Geometry Right Angle
View Details
Connector - 7 Pin Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
Mechanical Connectors - 035082-000 - TE Connectivity
Specs
Mounting Shear Bolt
View Details
Cable Connectors - NCN-MCB-R600-2 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
View Details