ITT Cannon Connectors I/O D-Sub & D-Ribbon Contacts, Crimp DEMAM15PF225

Description
D SUB D*M 15#20 HD 15#22 Crimp 112235-0046
Request a Quote Datasheet
Description
D SUB D*M 15#20 HD 15#22 Crimp 112235-0046
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors I/O D-Sub & D-Ribbon Contacts, Crimp - DEMAM15PF225 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors I/O D-Sub & D-Ribbon Contacts, Crimp
DEMAM15PF225
Connectors I/O D-Sub & D-Ribbon Contacts, Crimp DEMAM15PF225
D SUB D*M 15#20 HD 15#22 Crimp 112235-0046

D SUB D*M 15#20 HD 15#22 Crimp 112235-0046

Buy Now
D Sub Connector, High Density-Hd, 15 Position, Plug; No. Of Contacts Itt Cannon - 72R7007 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Connector, High Density-Hd, 15 Position, Plug; No. Of Contacts Itt Cannon
72R7007
D Sub Connector, High Density-Hd, 15 Position, Plug; No. Of Contacts Itt Cannon 72R7007
D SUB CONNECTOR, HIGH DENSITY-HD, 15 POSITION, PLUG; No. of Contacts:15Contacts; Gender:Plug; Contact Termination Type:Crimp; D Sub Shell Size:DE; Product Range:D*MAM Series; Connector Body Material:Stainless Steel Body RoHS Compliant: Yes

D SUB CONNECTOR, HIGH DENSITY-HD, 15 POSITION, PLUG; No. of Contacts:15Contacts; Gender:Plug; Contact Termination Type:Crimp; D Sub Shell Size:DE; Product Range:D*MAM Series; Connector Body Material:Stainless Steel Body RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number DEMAM15PF225 72R7007
Product Name Connectors I/O D-Sub & D-Ribbon Contacts, Crimp D Sub Connector, High Density-Hd, 15 Position, Plug; No. Of Contacts Itt Cannon
Connector Type D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Silver Plated Primary Power Wire Contacts Standard AWG 4 25mm² - 1339G4 - Anderson Power Products
Specs
Contact Size (AWG) 10 AWG
View Details
4 suppliers
D-Sub, D-Shaped Connector Adapters - 2084-BB-31D1-28100-ND - DigiKey
Specs
Connector Type D-Sub Connector
Mounting Free Hanging (In-Line)
View Details
3-Prong Straight Connector, 15 Amp 125 Volt 5-15R Yellow - 5603 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 125 volts
Current Rating 15.0 amps
View Details
M12 Curved Male Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details