ITT Cannon Connector, Std D Sub, Receptacle, 9 Position; No. Of Contacts Itt Cannon DEMA9SNM

Description
DSUB 9F CRIMP G50 CAD NM
Request a Quote
Description
DSUB 9F CRIMP G50 CAD NM
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The ITT Cannon Connector, Std D Sub, Receptacle, 9 Position (part number 90B9043) is designed for reliable interconnect solutions in various applications, including commercial, industrial, and military sectors. This connector features nine contacts and utilizes a crimp termination type, suitable for efficient assembly and secure connections. The D Sub shell size is DE, and the connector body is made of brass, ensuring durability and performance. It is important to note that this product is not RoHS compliant, which may be a consideration for projects requiring adherence to environmental regulations. Overall, this connector is a practical choice for engineers seeking a robust and versatile interconnect solution.

Datasheet Summary
Powered by GS/AI

The ITT Cannon Connector, Std D Sub, Receptacle, 9 Position (part number 90B9043) is designed for reliable interconnect solutions in various applications, including commercial, industrial, and military sectors. This connector features nine contacts and utilizes a crimp termination type, suitable for efficient assembly and secure connections. The D Sub shell size is DE, and the connector body is made of brass, ensuring durability and performance. It is important to note that this product is not RoHS compliant, which may be a consideration for projects requiring adherence to environmental regulations. Overall, this connector is a practical choice for engineers seeking a robust and versatile interconnect solution.

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon DEMA9SNM - PEI-Genesis
Philadelphia, PA, United States
DSUB 9F CRIMP G50 CAD NM

DSUB 9F CRIMP G50 CAD NM

Buy Now
Connector, Std D Sub, Receptacle, 9 Position; No. Of Contacts Itt Cannon - 90B9043 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Std D Sub, Receptacle, 9 Position; No. Of Contacts Itt Cannon
90B9043
Connector, Std D Sub, Receptacle, 9 Position; No. Of Contacts Itt Cannon 90B9043
CONNECTOR, STD D SUB, RECEPTACLE, 9 POSITION; No. of Contacts:9Contacts; Gender:Receptacle; Contact Termination Type:Crimp; D Sub Shell Size:DE; Product Range:DEMA Series; Connector Body Material:Brass Body; Connector Type:D Sub RoHS Compliant: No

CONNECTOR, STD D SUB, RECEPTACLE, 9 POSITION; No. of Contacts:9Contacts; Gender:Receptacle; Contact Termination Type:Crimp; D Sub Shell Size:DE; Product Range:DEMA Series; Connector Body Material:Brass Body; Connector Type:D Sub RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon DEMA9SNM 90B9043
Product Name Connector, Std D Sub, Receptacle, 9 Position; No. Of Contacts Itt Cannon
Connector Type D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Circular Connectors - 335923 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details
D Sub Connectors - 136487 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type D-Sub Connector
Gender Male / Plug
Geometry Straight
View Details
DPT02 series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
View Details