ITT Cannon Connectors I/O - D-Sub & D-Ribbon DEMA9S

Description
D-SUB CONN 9 SKT
Request a Quote Datasheet
Description
D-SUB CONN 9 SKT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors I/O - D-Sub & D-Ribbon - DEMA9S - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors I/O - D-Sub & D-Ribbon
DEMA9S
Connectors I/O - D-Sub & D-Ribbon DEMA9S
D-SUB CONN 9 SKT

D-SUB CONN 9 SKT

Buy Now
Swedesboro, NJ, United States
Unspecified Connectors
DEMA9S
Unspecified Connectors DEMA9S
DSUB 9 F CRIMP G ZINC

DSUB 9 F CRIMP G ZINC

Buy Now
D Sub Connector, Standard, 9 Position, Receptacle; No. Of Contacts Itt Cannon - 28M3327 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Connector, Standard, 9 Position, Receptacle; No. Of Contacts Itt Cannon
28M3327
D Sub Connector, Standard, 9 Position, Receptacle; No. Of Contacts Itt Cannon 28M3327
D SUB CONNECTOR, STANDARD, 9 POSITION, RECEPTACLE; No. of Contacts:9Contacts; Gender:Receptacle; Contact Termination Type:Crimp; D Sub Shell Size:DE; Product Range:D*MA Series; Connector Body Material:Metal Body; Connector Type:D SubRoHS Compliant: No

D SUB CONNECTOR, STANDARD, 9 POSITION, RECEPTACLE; No. of Contacts:9Contacts; Gender:Receptacle; Contact Termination Type:Crimp; D Sub Shell Size:DE; Product Range:D*MA Series; Connector Body Material:Metal Body; Connector Type:D SubRoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Heilind Electronics, Inc. Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number DEMA9S DEMA9S 28M3327
Product Name Connectors I/O - D-Sub & D-Ribbon Unspecified Connectors D Sub Connector, Standard, 9 Position, Receptacle; No. Of Contacts Itt Cannon
Connector Type D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products