ITT Cannon D-Sub Shell, Plug, Size De, Steel; No. Of Positions Itt Cannon DEMA9PK87F0

Description
D-SUB SHELL, PLUG, SIZE DE, STEEL; No. of Positions:9Positions ; Connector Type:D Sub; Connector Shell Size:DE; Product Range:D*MA Series; Gender:Plug; Connector Body Material:Steel Body RoHS Compliant: Yes
Datasheet
Description
D-SUB SHELL, PLUG, SIZE DE, STEEL; No. of Positions:9Positions ; Connector Type:D Sub; Connector Shell Size:DE; Product Range:D*MA Series; Gender:Plug; Connector Body Material:Steel Body RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Shell, Plug, Size De, Steel; No. Of Positions Itt Cannon - 01K5146 - Newark, An Avnet Company
Chicago, IL, United States
D-Sub Shell, Plug, Size De, Steel; No. Of Positions Itt Cannon
01K5146
D-Sub Shell, Plug, Size De, Steel; No. Of Positions Itt Cannon 01K5146
D-SUB SHELL, PLUG, SIZE DE, STEEL; No. of Positions:9Positions ; Connector Type:D Sub; Connector Shell Size:DE; Product Range:D*MA Series; Gender:Plug; Connector Body Material:Steel Body RoHS Compliant: Yes

D-SUB SHELL, PLUG, SIZE DE, STEEL; No. of Positions:9Positions; Connector Type:D Sub; Connector Shell Size:DE; Product Range:D*MA Series; Gender:Plug; Connector Body Material:Steel Body RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 01K5146
Product Name D-Sub Shell, Plug, Size De, Steel; No. Of Positions Itt Cannon
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Bearing Parts - Races - Hartford Technologies, Inc.
Hartford Technologies, Inc.
Specs
Housing Type Ball Bearing Inner Ring; Ball Bearing Outer Ring; Needle Bearing Inner Ring; Roller Bearing Inner Ring; Roller Bearing Outer Ring
Material Steel
View Details
Bearing housings - Split plummer block housings – SNLN 30 series - SNLN 3024 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 180 mm (7.09 inch)
View Details