ITT Cannon D-Sub Connector, Plug, 9Pos; No. Of Contacts Itt Cannon DEM9PF

Description
DSUB 9M PCB RA GF ZINC
Request a Quote Datasheet
Description
DSUB 9M PCB RA GF ZINC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon DEM9PF - PEI-Genesis
Philadelphia, PA, United States
DSUB 9M PCB RA GF ZINC

DSUB 9M PCB RA GF ZINC

Buy Now
D-Sub Connector, Plug, 9Pos; No. Of Contacts Itt Cannon - 01K5315 - Newark, An Avnet Company
Chicago, IL, United States
D-Sub Connector, Plug, 9Pos; No. Of Contacts Itt Cannon
01K5315
D-Sub Connector, Plug, 9Pos; No. Of Contacts Itt Cannon 01K5315
D-SUB CONNECTOR, PLUG, 9POS; No. of Contacts:9Contacts; Gender:Plug; Contact Termination Type:Through Hole; D Sub Shell Size:DE; Product Range:D*M Series; Connector Body Material:Steel Body; Contact Material:Copper Alloy RoHS Compliant: No

D-SUB CONNECTOR, PLUG, 9POS; No. of Contacts:9Contacts; Gender:Plug; Contact Termination Type:Through Hole; D Sub Shell Size:DE; Product Range:D*M Series; Connector Body Material:Steel Body; Contact Material:Copper Alloy RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon DEM9PF 01K5315
Product Name D-Sub Connector, Plug, 9Pos; No. Of Contacts Itt Cannon
Connector Type D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data