ITT Cannon Connectors I/O - D-Sub & D-Ribbon DEM9P

Description
D-SUB Plug 9C Pin
Request a Quote Datasheet
Description
D-SUB Plug 9C Pin
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors I/O - D-Sub & D-Ribbon - DEM9P - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors I/O - D-Sub & D-Ribbon
DEM9P
Connectors I/O - D-Sub & D-Ribbon DEM9P
D-SUB Plug 9C Pin

D-SUB Plug 9C Pin

Buy Now
 - ITT Cannon DEM9P - PEI-Genesis
Philadelphia, PA, United States
DSUB 9M SOD GF ZINC

DSUB 9M SOD GF ZINC

Buy Now
Connector, D Sub, Plug, 9 Position; No. Of Contacts Itt Cannon - 82H6593 - Newark, An Avnet Company
Chicago, IL, United States
Connector, D Sub, Plug, 9 Position; No. Of Contacts Itt Cannon
82H6593
Connector, D Sub, Plug, 9 Position; No. Of Contacts Itt Cannon 82H6593
CONNECTOR, D SUB, PLUG, 9 POSITION; No. of Contacts:9Contacts; Gender:Plug; Contact Termination Type:Solder; D Sub Shell Size:DE; Product Range:D*M Series; Connector Body Material:Steel Body; Contact Material:-; Contact Plating:- RoHS Compliant: No

CONNECTOR, D SUB, PLUG, 9 POSITION; No. of Contacts:9Contacts; Gender:Plug; Contact Termination Type:Solder; D Sub Shell Size:DE; Product Range:D*M Series; Connector Body Material:Steel Body; Contact Material:-; Contact Plating:- RoHS Compliant: No

Supplier's Site Datasheet
Connector,d-Shell,cable Mount,recept,9 Contacts,pin,0.109 Pitch,solder Terminal,hole .112-.124 Rohs Compliant Itt Cannon - 01K5303 - Newark, An Avnet Company
Chicago, IL, United States
Connector,d-Shell,cable Mount,recept,9 Contacts,pin,0.109 Pitch,solder Terminal,hole .112-.124 Rohs Compliant Itt Cannon
01K5303
Connector,d-Shell,cable Mount,recept,9 Contacts,pin,0.109 Pitch,solder Terminal,hole .112-.124 Rohs Compliant Itt Cannon 01K5303
Connector,D-Shell,Ca ble Mount,RECEPT,9 Contacts,PIN,0.109 Pitch,SOLDER Terminal,HOLE .112-.124 RoHS Compliant: No

Connector,D-Shell,Cable Mount,RECEPT,9 Contacts,PIN,0.109 Pitch,SOLDER Terminal,HOLE .112-.124 RoHS Compliant: No

Supplier's Site

Technical Specifications

  Heilind Electronics, Inc. PEI-Genesis Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number DEM9P ITT Cannon DEM9P 82H6593 01K5303
Product Name Connectors I/O - D-Sub & D-Ribbon Connector, D Sub, Plug, 9 Position; No. Of Contacts Itt Cannon Connector,d-Shell,cable Mount,recept,9 Contacts,pin,0.109 Pitch,solder Terminal,hole .112-.124 Rohs Compliant Itt Cannon
Connector Type D-Sub Connector D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Subminiature D-type Connector, 9 Pins, In-Vacuum, Male Pins - A2374-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Male / Plug
View Details
Memory Card Socket CFast Card Connectors Series - CFast Card I/O Host Connectors - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; PC Card Connector
Gender Female / Jack
Termination Through Hole
View Details
BNC Female Panel Receptacle, 4 Hole Panel Mount - 9233 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type Coaxial Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug; Female / Jack
View Details