ITT Cannon D-Sub Connector Assemblies DE9SF179A-A191

Description
DSUB 9F WW3 G30 ZINC
Request a Quote Datasheet
Description
DSUB 9F WW3 G30 ZINC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon DE9SF179A-A191 - PEI-Genesis
Philadelphia, PA, United States
DSUB 9F WW3 G30 ZINC

DSUB 9F WW3 G30 ZINC

Buy Now
D-Sub Connector Assemblies - DE9SF179A-A191 - ODG (Origin Data Global)
Shenzhen, China
D-Sub Connector Assemblies
DE9SF179A-A191
D-Sub Connector Assemblies DE9SF179A-A191
CONN D-SUB RCPT 9POS PNL MNT WW

CONN D-SUB RCPT 9POS PNL MNT WW

Supplier's Site Datasheet
D-Sub Connector, Receptacle, 9Pos; No. Of Contacts Itt Cannon - 80R3200 - Newark, An Avnet Company
Chicago, IL, United States
D-Sub Connector, Receptacle, 9Pos; No. Of Contacts Itt Cannon
80R3200
D-Sub Connector, Receptacle, 9Pos; No. Of Contacts Itt Cannon 80R3200
D-SUB CONNECTOR, RECEPTACLE, 9POS; No. of Contacts:9Contacts; Gender:Receptacle; Contact Termination Type:Wire Wrap; D Sub Shell Size:DE; Product Range:Original D Series; Connector Body Material:Steel Body; Contact Material:- RoHS Compliant: No

D-SUB CONNECTOR, RECEPTACLE, 9POS; No. of Contacts:9Contacts; Gender:Receptacle; Contact Termination Type:Wire Wrap; D Sub Shell Size:DE; Product Range:Original D Series; Connector Body Material:Steel Body; Contact Material:- RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis ODG (Origin Data Global) Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number ITT Cannon DE9SF179A-A191 DE9SF179A-A191 80R3200
Product Name D-Sub Connector Assemblies D-Sub Connector, Receptacle, 9Pos; No. Of Contacts Itt Cannon
Connector Type D-Sub Connector D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Panel OBDII Connectors gold pins - QLC16049 - QL-Custom Technology Limited
Specs
Connector Type Automotive Connector
View Details
SB ® 50/Powerpole ® 75 Die Set #6 AWG - 1388G6 - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
View Details
2 suppliers
D Sub Connectors - 1223046 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type D-Sub Connector
Gender Male / Plug
Geometry Straight; Straight
View Details