ITT Cannon Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub Connector Assemblies DE9P0L2K87

Description
Win Source Part Number: 1337294-DE9P0L2K87 Category: Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub Connector Assemblies Series: Original D Number of Positions: 9 Color: Black Features: Grounding Indents Connector Type: Plug, Male Pins Contact Type: Signal Number of Rows: 2 Termination: Solder Contact Finish: Gold Contact Finish Thickness: Flash Package: Bulk Contact Form: Machined Contact Material: Copper Alloy Connector Style: D-Sub Material Flammability Rating: UL94 V-0 Standard Package: 1 Flange Feature: Housing/Shell (Unthreaded) Shell Material, Finish: Steel, Tin-Nickel Plated Dielectric Material: Polycyclohexylenedim ethylene Terephthalate (PCT) Shell Size, Connector Layout: 1 (DE, E) Mounting Type: Panel Mount, Through Hole Temperature Range - Operating: -55°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 7.5A HTSUS: 8536.69.4040 Mfr: ITT Cannon, LLC Base Product Number: DE9P
Request a Quote Datasheet
Description
Win Source Part Number: 1337294-DE9P0L2K87 Category: Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub Connector Assemblies Series: Original D Number of Positions: 9 Color: Black Features: Grounding Indents Connector Type: Plug, Male Pins Contact Type: Signal Number of Rows: 2 Termination: Solder Contact Finish: Gold Contact Finish Thickness: Flash Package: Bulk Contact Form: Machined Contact Material: Copper Alloy Connector Style: D-Sub Material Flammability Rating: UL94 V-0 Standard Package: 1 Flange Feature: Housing/Shell (Unthreaded) Shell Material, Finish: Steel, Tin-Nickel Plated Dielectric Material: Polycyclohexylenedim ethylene Terephthalate (PCT) Shell Size, Connector Layout: 1 (DE, E) Mounting Type: Panel Mount, Through Hole Temperature Range - Operating: -55°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 7.5A HTSUS: 8536.69.4040 Mfr: ITT Cannon, LLC Base Product Number: DE9P
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub Connector Assemblies - 1337294-DE9P0L2K87 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub Connector Assemblies
1337294-DE9P0L2K87
Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub Connector Assemblies 1337294-DE9P0L2K87
Win Source Part Number: 1337294-DE9P0L2K87 Category: Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub Connector Assemblies Series: Original D Number of Positions: 9 Color: Black Features: Grounding Indents Connector Type: Plug, Male Pins Contact Type: Signal Number of Rows: 2 Termination: Solder Contact Finish: Gold Contact Finish Thickness: Flash Package: Bulk Contact Form: Machined Contact Material: Copper Alloy Connector Style: D-Sub Material Flammability Rating: UL94 V-0 Standard Package: 1 Flange Feature: Housing/Shell (Unthreaded) Shell Material, Finish: Steel, Tin-Nickel Plated Dielectric Material: Polycyclohexylenedim ethylene Terephthalate (PCT) Shell Size, Connector Layout: 1 (DE, E) Mounting Type: Panel Mount, Through Hole Temperature Range - Operating: -55°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 7.5A HTSUS: 8536.69.4040 Mfr: ITT Cannon, LLC Base Product Number: DE9P

Win Source Part Number: 1337294-DE9P0L2K87
Category: Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub Connector Assemblies
Series: Original D
Number of Positions: 9
Color: Black
Features: Grounding Indents
Connector Type: Plug, Male Pins
Contact Type: Signal
Number of Rows: 2
Termination: Solder
Contact Finish: Gold
Contact Finish Thickness: Flash
Package: Bulk
Contact Form: Machined
Contact Material: Copper Alloy
Connector Style: D-Sub
Material Flammability Rating: UL94 V-0
Standard Package: 1
Flange Feature: Housing/Shell (Unthreaded)
Shell Material, Finish: Steel, Tin-Nickel Plated
Dielectric Material: Polycyclohexylenedimethylene Terephthalate (PCT)
Shell Size, Connector Layout: 1 (DE, E)
Mounting Type: Panel Mount, Through Hole
Temperature Range - Operating: -55°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 7.5A
HTSUS: 8536.69.4040
Mfr: ITT Cannon, LLC
Base Product Number: DE9P

Buy Now Datasheet
D Sub Connector, D* Series, De, Plug, 9, Metal, Solder Itt Cannon - 37P0728 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Connector, D* Series, De, Plug, 9, Metal, Solder Itt Cannon
37P0728
D Sub Connector, D* Series, De, Plug, 9, Metal, Solder Itt Cannon 37P0728
D Sub Connector, D* Series, DE, Plug, 9, Metal, Solder

D Sub Connector, D* Series, DE, Plug, 9, Metal, Solder

Supplier's Site

Technical Specifications

  Win Source Electronics Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 1337294-DE9P0L2K87 37P0728
Product Name Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub Connector Assemblies D Sub Connector, D* Series, De, Plug, 9, Metal, Solder Itt Cannon
Termination Solder
Unlock Full Specs
to access all available technical data

Similar Products

PC Pin, Single Post Connectors - 36-11151-ND - DigiKey
Keystone Electronics Corp.
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Mini DIN Jack 1x1 Port 7 Positions with Front Ground Tab - 80203-508RLS17SL - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details