ITT Cannon Backshell, D Sub, De, Thermoplastic; Product Range Itt Cannon DE115339-20

Description
BACKSHELL, D SUB, DE, THERMOPLASTIC; Product Range:-; D Sub Shell Size:DE; Cable Exit Angle:180°; Connector Body Material:Thermoplast ic Body RoHS Compliant: Yes
Datasheet
Description
BACKSHELL, D SUB, DE, THERMOPLASTIC; Product Range:-; D Sub Shell Size:DE; Cable Exit Angle:180°; Connector Body Material:Thermoplast ic Body RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Backshell, D Sub, De, Thermoplastic; Product Range Itt Cannon - 57H7379 - Newark, An Avnet Company
Chicago, IL, United States
Backshell, D Sub, De, Thermoplastic; Product Range Itt Cannon
57H7379
Backshell, D Sub, De, Thermoplastic; Product Range Itt Cannon 57H7379
BACKSHELL, D SUB, DE, THERMOPLASTIC; Product Range:-; D Sub Shell Size:DE; Cable Exit Angle:180°; Connector Body Material:Thermoplast ic Body RoHS Compliant: Yes

BACKSHELL, D SUB, DE, THERMOPLASTIC; Product Range:-; D Sub Shell Size:DE; Cable Exit Angle:180°; Connector Body Material:Thermoplastic Body RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 57H7379
Product Name Backshell, D Sub, De, Thermoplastic; Product Range Itt Cannon
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Bearing housings - Split pillow blocks – SAF and SAW series - SAF 1507 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 72 mm (2.83 inch)
View Details
Bearing Parts - Races - Hartford Technologies, Inc.
Hartford Technologies, Inc.
Specs
Housing Type Ball Bearing Inner Ring; Ball Bearing Outer Ring; Needle Bearing Inner Ring; Roller Bearing Inner Ring; Roller Bearing Outer Ring
Material Steel
View Details