ITT Cannon Product Range Itt Cannon DDMV53515-1772

Description
Product Range:Cannon Combo D® Series; Insert Arrangement:-; No. of Signal Contacts:-; Gender:-; No. of Power Positions:-; Contact Termination Type:-; D Sub Shell Size:DD; Connector Body Material:-; Contact Material:Copper Alloy
Datasheet
Description
Product Range:Cannon Combo D® Series; Insert Arrangement:-; No. of Signal Contacts:-; Gender:-; No. of Power Positions:-; Contact Termination Type:-; D Sub Shell Size:DD; Connector Body Material:-; Contact Material:Copper Alloy
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Product Range Itt Cannon - 01K4781 - Newark, An Avnet Company
Chicago, IL, United States
Product Range Itt Cannon
01K4781
Product Range Itt Cannon 01K4781
Product Range:Cannon Combo D® Series; Insert Arrangement:-; No. of Signal Contacts:-; Gender:-; No. of Power Positions:-; Contact Termination Type:-; D Sub Shell Size:DD; Connector Body Material:-; Contact Material:Copper Alloy

Product Range:Cannon Combo D® Series; Insert Arrangement:-; No. of Signal Contacts:-; Gender:-; No. of Power Positions:-; Contact Termination Type:-; D Sub Shell Size:DD; Connector Body Material:-; Contact Material:Copper Alloy

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 01K4781
Product Name Product Range Itt Cannon
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

D Sub Connectors - 138017 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type D-Sub Connector
Gender Male / Plug; Female / Jack
Geometry Straight
View Details
HMS02 series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
View Details