ITT Cannon D-Sub Connectors DDMMZ24H7SNA197

Description
COMBO 24W7F PCB STR Z G50 H TI
Request a Quote Datasheet
Description
COMBO 24W7F PCB STR Z G50 H TI
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon DDMMZ24H7SNA197 - PEI-Genesis
Philadelphia, PA, United States
COMBO 24W7F PCB STR Z G50 H TI

COMBO 24W7F PCB STR Z G50 H TI

Buy Now
Swedesboro, NJ, United States
D-Sub Connectors
DDMMZ24H7SNA197
D-Sub Connectors DDMMZ24H7SNA197
COMBO 24W7F PCB STR Z G50 H TI

COMBO 24W7F PCB STR Z G50 H TI

Buy Now
D-Sub Comb Connector, Rcpt, Dd-24W7; Product Range Itt Cannon - 64R6333 - Newark, An Avnet Company
Chicago, IL, United States
D-Sub Comb Connector, Rcpt, Dd-24W7; Product Range Itt Cannon
64R6333
D-Sub Comb Connector, Rcpt, Dd-24W7; Product Range Itt Cannon 64R6333
D-SUB COMB CONNECTOR, RCPT, DD-24W7; Product Range:D*M Series; Insert Arrangement:DD-24W7; No. of Signal Contacts:17Contacts; Gender:Receptacle; No. of Power Positions:7; Contact Termination Type:Through Hole; D Sub Shell Size:DD RoHS Compliant: Yes

D-SUB COMB CONNECTOR, RCPT, DD-24W7; Product Range:D*M Series; Insert Arrangement:DD-24W7; No. of Signal Contacts:17Contacts; Gender:Receptacle; No. of Power Positions:7; Contact Termination Type:Through Hole; D Sub Shell Size:DD RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number ITT Cannon DDMMZ24H7SNA197 DDMMZ24H7SNA197 64R6333
Product Name D-Sub Connectors D-Sub Comb Connector, Rcpt, Dd-24W7; Product Range Itt Cannon
Connector Type D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector - SMT Small Pogo Pins -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Transducer Receptacles - PT02H-12-8P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details