ITT Cannon D-Sub Comb Connector, Plug, Dd-47W1; Product Range Itt Cannon DDMMY47W1P

Description
D-SUB COMB CONNECTOR, PLUG, DD-47W1; Product Range:D*M Series; Insert Arrangement:DD-47W1; No. of Signal Contacts:46Contacts; Gender:Plug; No. of Power Positions:1; Contact Termination Type:Solder; D Sub Shell Size:DD RoHS Compliant: No
Datasheet
Description
D-SUB COMB CONNECTOR, PLUG, DD-47W1; Product Range:D*M Series; Insert Arrangement:DD-47W1; No. of Signal Contacts:46Contacts; Gender:Plug; No. of Power Positions:1; Contact Termination Type:Solder; D Sub Shell Size:DD RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Comb Connector, Plug, Dd-47W1; Product Range Itt Cannon - 01K4607 - Newark, An Avnet Company
Chicago, IL, United States
D-Sub Comb Connector, Plug, Dd-47W1; Product Range Itt Cannon
01K4607
D-Sub Comb Connector, Plug, Dd-47W1; Product Range Itt Cannon 01K4607
D-SUB COMB CONNECTOR, PLUG, DD-47W1; Product Range:D*M Series; Insert Arrangement:DD-47W1; No. of Signal Contacts:46Contacts; Gender:Plug; No. of Power Positions:1; Contact Termination Type:Solder; D Sub Shell Size:DD RoHS Compliant: No

D-SUB COMB CONNECTOR, PLUG, DD-47W1; Product Range:D*M Series; Insert Arrangement:DD-47W1; No. of Signal Contacts:46Contacts; Gender:Plug; No. of Power Positions:1; Contact Termination Type:Solder; D Sub Shell Size:DD RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 01K4607
Product Name D-Sub Comb Connector, Plug, Dd-47W1; Product Range Itt Cannon
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data