ITT Cannon D-Sub Connectors DDMMY43W2P

Description
COMBO 43W2M SOD Y G50 ZINC
Request a Quote Datasheet
Description
COMBO 43W2M SOD Y G50 ZINC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon DDMMY43W2P - PEI-Genesis
Philadelphia, PA, United States
COMBO 43W2M SOD Y G50 ZINC

COMBO 43W2M SOD Y G50 ZINC

Buy Now
Swedesboro, NJ, United States
D-Sub Connectors
DDMMY43W2P
D-Sub Connectors DDMMY43W2P
Connector

Connector

Buy Now
D-Sub Comb Connector, Plug, Dd-43W2; Product Range Itt Cannon - 01K4604 - Newark, An Avnet Company
Chicago, IL, United States
D-Sub Comb Connector, Plug, Dd-43W2; Product Range Itt Cannon
01K4604
D-Sub Comb Connector, Plug, Dd-43W2; Product Range Itt Cannon 01K4604
D-SUB COMB CONNECTOR, PLUG, DD-43W2; Product Range:D*M Series; Insert Arrangement:DD-43W2; No. of Signal Contacts:41Contacts; Gender:Plug; No. of Power Positions:2; Contact Termination Type:Solder; D Sub Shell Size:DD RoHS Compliant: No

D-SUB COMB CONNECTOR, PLUG, DD-43W2; Product Range:D*M Series; Insert Arrangement:DD-43W2; No. of Signal Contacts:41Contacts; Gender:Plug; No. of Power Positions:2; Contact Termination Type:Solder; D Sub Shell Size:DD RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number ITT Cannon DDMMY43W2P DDMMY43W2P 01K4604
Product Name D-Sub Connectors D-Sub Comb Connector, Plug, Dd-43W2; Product Range Itt Cannon
Connector Type D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

BNC Female Panel Receptacle, 4 Hole Panel Mount - 9233 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type Coaxial Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug; Female / Jack
View Details
61 Position Hermetic Bulkhead Connector - 24235 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
MCX (F) St. PCB Mount Connector - ET-MFS-PCT - Eteily Technologies India Pvt. Ltd.
Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
Geometry Straight
View Details