ITT Cannon D-Sub Comb Connector, Plug, Dd-43W2; Product Range Itt Cannon DDMMN43H2PN

Description
COMBO 43W2M PCB STR N G50 H ZI
Request a Quote Datasheet
Description
COMBO 43W2M PCB STR N G50 H ZI
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon DDMMN43H2PN - PEI-Genesis
Philadelphia, PA, United States
COMBO 43W2M PCB STR N G50 H ZI

COMBO 43W2M PCB STR N G50 H ZI

Buy Now
D-Sub Comb Connector, Plug, Dd-43W2; Product Range Itt Cannon - 01K4558 - Newark, An Avnet Company
Chicago, IL, United States
D-Sub Comb Connector, Plug, Dd-43W2; Product Range Itt Cannon
01K4558
D-Sub Comb Connector, Plug, Dd-43W2; Product Range Itt Cannon 01K4558
D-SUB COMB CONNECTOR, PLUG, DD-43W2; Product Range:D*M Series; Insert Arrangement:DD-43W2; No. of Signal Contacts:41Contacts; Gender:Plug; No. of Power Positions:2; Contact Termination Type:Through Hole; D Sub Shell Size:DD RoHS Compliant: No

D-SUB COMB CONNECTOR, PLUG, DD-43W2; Product Range:D*M Series; Insert Arrangement:DD-43W2; No. of Signal Contacts:41Contacts; Gender:Plug; No. of Power Positions:2; Contact Termination Type:Through Hole; D Sub Shell Size:DD RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon DDMMN43H2PN 01K4558
Product Name D-Sub Comb Connector, Plug, Dd-43W2; Product Range Itt Cannon
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

DD series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
View Details
Powerpole ® PP180 Silver Plated Wire Contacts, 4 AWG - 1384-BK - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 180.0 to 350.0 amps
View Details
5 suppliers