ITT Cannon D-Sub Connectors DDMMN24H7PN

Description
Connector
Request a Quote Datasheet
Description
Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
D-Sub Connectors
DDMMN24H7PN
D-Sub Connectors DDMMN24H7PN
Connector

Connector

Buy Now
 - ITT Cannon DDMMN24H7PN - PEI-Genesis
Philadelphia, PA, United States
COMBO 24W7M PCB STR N G50 H ZI

COMBO 24W7M PCB STR N G50 H ZI

Buy Now
D-Sub Comb Connector, Plug, Dd-24W7; Product Range Itt Cannon - 19K1107 - Newark, An Avnet Company
Chicago, IL, United States
D-Sub Comb Connector, Plug, Dd-24W7; Product Range Itt Cannon
19K1107
D-Sub Comb Connector, Plug, Dd-24W7; Product Range Itt Cannon 19K1107
D-SUB COMB CONNECTOR, PLUG, DD-24W7; Product Range:D*M Series; Insert Arrangement:DD-24W7; No. of Signal Contacts:17Contacts; Gender:Plug; No. of Power Positions:7; Contact Termination Type:Through Hole; D Sub Shell Size:DD RoHS Compliant: No

D-SUB COMB CONNECTOR, PLUG, DD-24W7; Product Range:D*M Series; Insert Arrangement:DD-24W7; No. of Signal Contacts:17Contacts; Gender:Plug; No. of Power Positions:7; Contact Termination Type:Through Hole; D Sub Shell Size:DD RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number DDMMN24H7PN ITT Cannon DDMMN24H7PN 19K1107
Product Name D-Sub Connectors D-Sub Comb Connector, Plug, Dd-24W7; Product Range Itt Cannon
Connector Type D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products