ITT Cannon D-Sub Connectors DDMM36W4PF225

Description
COMBO 36W4M SOD G50 SS
Request a Quote Datasheet
Description
COMBO 36W4M SOD G50 SS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon DDMM36W4PF225 - PEI-Genesis
Philadelphia, PA, United States
COMBO 36W4M SOD G50 SS

COMBO 36W4M SOD G50 SS

Buy Now
Swedesboro, NJ, United States
D-Sub Connectors
DDMM36W4PF225
D-Sub Connectors DDMM36W4PF225
Connector

Connector

Buy Now
Connectors Circlr,Industrial,Metal,Assembld/Kitted - DDMM36W4PF225 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Circlr,Industrial,Metal,Assembld/Kitted
DDMM36W4PF225
Connectors Circlr,Industrial,Metal,Assembld/Kitted DDMM36W4PF225
COMBO 36W4M SOD G50 SS

COMBO 36W4M SOD G50 SS

Buy Now
D-Sub Comb Connector, Plug, Dd-36W4; Product Range Itt Cannon - 85R0731 - Newark, An Avnet Company
Chicago, IL, United States
D-Sub Comb Connector, Plug, Dd-36W4; Product Range Itt Cannon
85R0731
D-Sub Comb Connector, Plug, Dd-36W4; Product Range Itt Cannon 85R0731
D-SUB COMB CONNECTOR, PLUG, DD-36W4; Product Range:Combo D D*MM Series; Insert Arrangement:DD-36W4; No. of Signal Contacts:32Contacts; Gender:Plug; No. of Power Positions:4; Contact Termination Type:Solder; D Sub Shell Size:DD RoHS Compliant: Yes

D-SUB COMB CONNECTOR, PLUG, DD-36W4; Product Range:Combo D D*MM Series; Insert Arrangement:DD-36W4; No. of Signal Contacts:32Contacts; Gender:Plug; No. of Power Positions:4; Contact Termination Type:Solder; D Sub Shell Size:DD RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Powell Electronics, Inc. Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number ITT Cannon DDMM36W4PF225 DDMM36W4PF225 DDMM36W4PF225 85R0731
Product Name D-Sub Connectors Connectors Circlr,Industrial,Metal,Assembld/Kitted D-Sub Comb Connector, Plug, Dd-36W4; Product Range Itt Cannon
Connector Type D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

2 Piece Board to Board Connectors - 0.8mm Pitch Series - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Board to Board Connector
Termination Through Hole
Mounting PC Mount
View Details
Connector - 5 Pin Pogo Pin Right Angle -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details
9-Pin Hermetic D-sub Connector - 55551 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type D-Sub Connector; Military Connector; USB
View Details
ARINC Size 5 Socket 50 ohm Connectors - 190703 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; RF and Microwave Connector
Geometry Straight
Termination Crimp
View Details