ITT Cannon Connectors I/O - D-Sub & D-Ribbon DDMM24W7P

Description
COMBO D SI D*MM PIN CONTS 051526-0002
Request a Quote Datasheet
Description
COMBO D SI D*MM PIN CONTS 051526-0002
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors I/O - D-Sub & D-Ribbon - DDMM24W7P - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors I/O - D-Sub & D-Ribbon
DDMM24W7P
Connectors I/O - D-Sub & D-Ribbon DDMM24W7P
COMBO D SI D*MM PIN CONTS 051526-0002

COMBO D SI D*MM PIN CONTS 051526-0002

Buy Now
 - ITT Cannon DDMM24W7P - PEI-Genesis
Philadelphia, PA, United States
COMBO 24W7M SOD G50 ZINC

COMBO 24W7M SOD G50 ZINC

Buy Now
D-Sub Comb Connector, Plug, Dd-24W7; Product Range Itt Cannon - 01C2772 - Newark, An Avnet Company
Chicago, IL, United States
D-Sub Comb Connector, Plug, Dd-24W7; Product Range Itt Cannon
01C2772
D-Sub Comb Connector, Plug, Dd-24W7; Product Range Itt Cannon 01C2772
D-SUB COMB CONNECTOR, PLUG, DD-24W7; Product Range:Combo D D*MM Series; Insert Arrangement:DD-24W7; No. of Signal Contacts:17Contacts; Gender:Plug; No. of Power Positions:7; Contact Termination Type:Solder; D Sub Shell Size:DD RoHS Compliant: No

D-SUB COMB CONNECTOR, PLUG, DD-24W7; Product Range:Combo D D*MM Series; Insert Arrangement:DD-24W7; No. of Signal Contacts:17Contacts; Gender:Plug; No. of Power Positions:7; Contact Termination Type:Solder; D Sub Shell Size:DD RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Heilind Electronics, Inc. PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number DDMM24W7P ITT Cannon DDMM24W7P 01C2772
Product Name Connectors I/O - D-Sub & D-Ribbon D-Sub Comb Connector, Plug, Dd-24W7; Product Range Itt Cannon
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Transducer Receptacles - PT1H-12-8P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details