Jackscrew Socket For D-Sub Connectors
JACK SCREW HEX 4-40 1=2 SETS Product overview: 7233 from Keystone Electronics Corp. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Tools & Hardware. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 447-7233 can be used for catalog matching and distributor lookup.
Manufacturer: Keystone Electronics
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1114608-7233
Packaging: Bulk
Color: Yellow
Length: 15.875 mm
Material: Steel
Plating: Zinc
Categories: D - Sub Connectors
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
Lead Free: Lead Free
Mount: Screw
RoHS: Compliant
Outside Diameter: 177.8 µm
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 36-7233-ND | 447-7233 | 1114608-7233 |
| Product Name | D-Sub, D-Shaped Connector Jackscrews | Electronic Connector | D - Sub Connectors - 7233 |
| Connector Type | D-Sub Connector |