ITT Cannon D-Sub Connectors DDME24W7P

Description
COMBO 24W7M SOD E GF ZINC
Request a Quote Datasheet
Description
COMBO 24W7M SOD E GF ZINC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon DDME24W7P - PEI-Genesis
Philadelphia, PA, United States
COMBO 24W7M SOD E GF ZINC

COMBO 24W7M SOD E GF ZINC

Buy Now
Swedesboro, NJ, United States
D-Sub Connectors
DDME24W7P
D-Sub Connectors DDME24W7P
Connector

Connector

Buy Now
D-Sub Comb Connector, Plug, Dd-24W7; Product Range Itt Cannon - 01K4419 - Newark, An Avnet Company
Chicago, IL, United States
D-Sub Comb Connector, Plug, Dd-24W7; Product Range Itt Cannon
01K4419
D-Sub Comb Connector, Plug, Dd-24W7; Product Range Itt Cannon 01K4419
D-SUB COMB CONNECTOR, PLUG, DD-24W7; Product Range:Combo D D*M Series; Insert Arrangement:DD-24W7; No. of Signal Contacts:17Contacts; Gender:Plug; No. of Power Positions:7; Contact Termination Type:Solder; D Sub Shell Size:DD RoHS Compliant: No

D-SUB COMB CONNECTOR, PLUG, DD-24W7; Product Range:Combo D D*M Series; Insert Arrangement:DD-24W7; No. of Signal Contacts:17Contacts; Gender:Plug; No. of Power Positions:7; Contact Termination Type:Solder; D Sub Shell Size:DD RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number ITT Cannon DDME24W7P DDME24W7P 01K4419
Product Name D-Sub Connectors D-Sub Comb Connector, Plug, Dd-24W7; Product Range Itt Cannon
Connector Type D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Modules (PEM) - 486-3-109-943-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 6.0 amps
View Details
Mating Connector/Plugs - PT01A-10-6S(SR) - Strainsert
Specs
Connector Type Military Connector
Gender Female / Jack
Contact Size (AWG) 20 AWG
View Details