ITT Cannon D-Sub Connectors DDMC43H2SJA197

Description
COMBO 43W2F PCB RA C GF H TIN
Request a Quote Datasheet
Description
COMBO 43W2F PCB RA C GF H TIN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
D-Sub Connectors
DDMC43H2SJA197
D-Sub Connectors DDMC43H2SJA197
COMBO 43W2F PCB RA C GF H TIN

COMBO 43W2F PCB RA C GF H TIN

Buy Now
D-Sub Comb Connector, Rcpt, Dd-43W2; Product Range Itt Cannon - 94T0777 - Newark, An Avnet Company
Chicago, IL, United States
D-Sub Comb Connector, Rcpt, Dd-43W2; Product Range Itt Cannon
94T0777
D-Sub Comb Connector, Rcpt, Dd-43W2; Product Range Itt Cannon 94T0777
D-SUB COMB CONNECTOR, RCPT, DD-43W2; Product Range:Combo D D*M Series; Insert Arrangement:DD-43W2; No. of Signal Contacts:41Contacts; Gender:Receptacle; No. of Power Positions:2; Contact Termination Type:Through Hole RoHS Compliant: Yes

D-SUB COMB CONNECTOR, RCPT, DD-43W2; Product Range:Combo D D*M Series; Insert Arrangement:DD-43W2; No. of Signal Contacts:41Contacts; Gender:Receptacle; No. of Power Positions:2; Contact Termination Type:Through Hole RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number DDMC43H2SJA197 94T0777
Product Name D-Sub Connectors D-Sub Comb Connector, Rcpt, Dd-43W2; Product Range Itt Cannon
Connector Type D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Modular Connectors / Ethernet Connectors - 201T14LS - Powell Electronics, Inc.
Specs
Connector Type Modular Connector and RJ Connector
View Details
Hermetic Bulkhead Connector - 24002 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 8 AWG
View Details
Mating Connector/Plugs - Bx4S - Strainsert
Specs
Connector Type Military Connector
Gender Female / Jack
Contact Size (AWG) 20 AWG
View Details
Coaxial Adapters - TE-A-SMAN-FM - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Male / Plug; Female / Jack
View Details