ITT Cannon D-Sub Comb Connector, Plug, Dd-24W7; Product Range Itt Cannon DDMC24W7PJK87

Description
COMBO 24W7M PCB RA C GF TIN
Request a Quote Datasheet
Description
COMBO 24W7M PCB RA C GF TIN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon DDMC24W7PJK87 - PEI-Genesis
Philadelphia, PA, United States
COMBO 24W7M PCB RA C GF TIN

COMBO 24W7M PCB RA C GF TIN

Buy Now
D-Sub Comb Connector, Plug, Dd-24W7; Product Range Itt Cannon - 01K4377 - Newark, An Avnet Company
Chicago, IL, United States
D-Sub Comb Connector, Plug, Dd-24W7; Product Range Itt Cannon
01K4377
D-Sub Comb Connector, Plug, Dd-24W7; Product Range Itt Cannon 01K4377
D-SUB COMB CONNECTOR, PLUG, DD-24W7; Product Range:Combo D D*MM Series; Insert Arrangement:DD-24W7; No. of Signal Contacts:17Contacts; Gender:Plug; No. of Power Positions:7; Contact Termination Type:Through Hole; D Sub Shell Size:DD RoHS Compliant: Yes

D-SUB COMB CONNECTOR, PLUG, DD-24W7; Product Range:Combo D D*MM Series; Insert Arrangement:DD-24W7; No. of Signal Contacts:17Contacts; Gender:Plug; No. of Power Positions:7; Contact Termination Type:Through Hole; D Sub Shell Size:DD RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon DDMC24W7PJK87 01K4377
Product Name D-Sub Comb Connector, Plug, Dd-24W7; Product Range Itt Cannon
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

BNC T-Adapter: Female, Male, Female - 9238 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type Coaxial Connector
Coupling / Adapter Coupling / Adapter
Gender Female / Jack
View Details
128 Position Hermetic Bulkhead Connector - 24060 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 22 AWG
View Details
BNC (F) R/A Connector for RG58 Cable - ET-BFRA-2 - Eteily Technologies India Pvt. Ltd.
Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
Geometry Right Angle
View Details