ITT Cannon Hd D Sub Connector, Plug, 78Pos; No. Of Contacts Itt Cannon DDMAMT78PNMA101

Description
HD D SUB CONNECTOR, PLUG, 78POS; No. of Contacts:78Contacts; Gender:Plug; Contact Termination Type:Crimp; D Sub Shell Size:DD; Product Range:ITT CANNON - D*MA Series; Connector Body Material:Brass Body; Contact Material:Copper Alloy RoHS Compliant: No
Datasheet
Description
HD D SUB CONNECTOR, PLUG, 78POS; No. of Contacts:78Contacts; Gender:Plug; Contact Termination Type:Crimp; D Sub Shell Size:DD; Product Range:ITT CANNON - D*MA Series; Connector Body Material:Brass Body; Contact Material:Copper Alloy RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hd D Sub Connector, Plug, 78Pos; No. Of Contacts Itt Cannon - 01K4270 - Newark, An Avnet Company
Chicago, IL, United States
Hd D Sub Connector, Plug, 78Pos; No. Of Contacts Itt Cannon
01K4270
Hd D Sub Connector, Plug, 78Pos; No. Of Contacts Itt Cannon 01K4270
HD D SUB CONNECTOR, PLUG, 78POS; No. of Contacts:78Contacts; Gender:Plug; Contact Termination Type:Crimp; D Sub Shell Size:DD; Product Range:ITT CANNON - D*MA Series; Connector Body Material:Brass Body; Contact Material:Copper Alloy RoHS Compliant: No

HD D SUB CONNECTOR, PLUG, 78POS; No. of Contacts:78Contacts; Gender:Plug; Contact Termination Type:Crimp; D Sub Shell Size:DD; Product Range:ITT CANNON - D*MA Series; Connector Body Material:Brass Body; Contact Material:Copper Alloy RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 01K4270
Product Name Hd D Sub Connector, Plug, 78Pos; No. Of Contacts Itt Cannon
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

PC Pin, Single Post Connectors - 36-1447-4-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
Cable entries - cable entries 1 - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 500 volts
View Details
D Sub Connectors - 137963 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type D-Sub Connector
Gender Male / Plug; Female / Jack
Geometry Straight
View Details