DDMAM78SNMBK47F0 -- HD D-SUB SHELL, RCPT, SIZE DD, BRASS; NO. OF POSITIONS ITT CANNON
ITT CannonHd D-Sub Shell, Rcpt, Size Dd, Brass; No. Of Positions Itt CannonDDMAM78SNMBK47F0
Description
HD D-SUB SHELL, RCPT, SIZE DD, BRASS; No. of Positions:78Position
s; Connector Type:High Density D Sub; Connector Shell Size:DD; Product Range:D*MA Series; Gender:Receptacle; Connector Body Material:Brass Body RoHS Compliant: Yes
Newark, An Avnet Company
Done
Datasheet
Description
HD D-SUB SHELL, RCPT, SIZE DD, BRASS; No. of Positions:78Position
s; Connector Type:High Density D Sub; Connector Shell Size:DD; Product Range:D*MA Series; Gender:Receptacle; Connector Body Material:Brass Body RoHS Compliant: Yes
Hd D-Sub Shell, Rcpt, Size Dd, Brass; No. Of Positions Itt Cannon
49K9317
Hd D-Sub Shell, Rcpt, Size Dd, Brass; No. Of Positions Itt Cannon
49K9317
HD D-SUB SHELL, RCPT, SIZE DD, BRASS; No. of Positions:78Position
s; Connector Type:High Density D Sub; Connector Shell Size:DD; Product Range:D*MA Series; Gender:Receptacle; Connector Body Material:Brass Body RoHS Compliant: Yes
HD D-SUB SHELL, RCPT, SIZE DD, BRASS; No. of Positions:78Positions; Connector Type:High Density D Sub; Connector Shell Size:DD; Product Range:D*MA Series; Gender:Receptacle; Connector Body Material:Brass Body RoHS Compliant: Yes
Supplier's Site
Datasheet
Technical Specifications
Newark, An Avnet Company
Product Category
Bearing Rings, Housings, and Flanges
Product Number
49K9317
Product Name
Hd D-Sub Shell, Rcpt, Size Dd, Brass; No. Of Positions Itt Cannon