ITT Cannon D Sub Connector, High Density-Hd, 78 Position, Receptacle; No. Of Contacts Itt Cannon DDMAM78SF225

Description
DSUB 78F CRIMP G50 SS
Request a Quote Datasheet
Description
DSUB 78F CRIMP G50 SS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon DDMAM78SF225 - PEI-Genesis
Philadelphia, PA, United States
DSUB 78F CRIMP G50 SS

DSUB 78F CRIMP G50 SS

Buy Now
D Sub Connector, High Density-Hd, 78 Position, Receptacle; No. Of Contacts Itt Cannon - 07R7184 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Connector, High Density-Hd, 78 Position, Receptacle; No. Of Contacts Itt Cannon
07R7184
D Sub Connector, High Density-Hd, 78 Position, Receptacle; No. Of Contacts Itt Cannon 07R7184
D SUB CONNECTOR, HIGH DENSITY-HD, 78 POSITION, RECEPTACLE; No. of Contacts:78Contacts; Gender:Receptacle; Contact Termination Type:Crimp; D Sub Shell Size:DD; Product Range:D*MAM Series; Connector Body Material:Stainless Steel Body RoHS Compliant: Yes

D SUB CONNECTOR, HIGH DENSITY-HD, 78 POSITION, RECEPTACLE; No. of Contacts:78Contacts; Gender:Receptacle; Contact Termination Type:Crimp; D Sub Shell Size:DD; Product Range:D*MAM Series; Connector Body Material:Stainless Steel Body RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon DDMAM78SF225 07R7184
Product Name D Sub Connector, High Density-Hd, 78 Position, Receptacle; No. Of Contacts Itt Cannon
Connector Type D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Circular Connectors - 336026 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details
D Sub Connectors - 137957 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type D-Sub Connector
Gender Male / Plug; Female / Jack
Geometry Straight
View Details
HMS02 series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
View Details