ITT Cannon D Sub Connector, Receptacle, 50Pos; No. Of Contacts Itt Cannon DDMAM50SNM

Description
DSUB 50F CRIMP G50 CAD NM
Request a Quote Datasheet
Description
DSUB 50F CRIMP G50 CAD NM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon DDMAM50SNM - PEI-Genesis
Philadelphia, PA, United States
DSUB 50F CRIMP G50 CAD NM

DSUB 50F CRIMP G50 CAD NM

Buy Now
D Sub Connector, Receptacle, 50Pos; No. Of Contacts Itt Cannon - 01K4293 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Connector, Receptacle, 50Pos; No. Of Contacts Itt Cannon
01K4293
D Sub Connector, Receptacle, 50Pos; No. Of Contacts Itt Cannon 01K4293
D SUB CONNECTOR, RECEPTACLE, 50POS; No. of Contacts:50Contacts; Gender:Receptacle; Contact Termination Type:Crimp; D Sub Shell Size:DD; Product Range:ITT CANNON - D*MA Series; Connector Body Material:Brass Body RoHS Compliant: No

D SUB CONNECTOR, RECEPTACLE, 50POS; No. of Contacts:50Contacts; Gender:Receptacle; Contact Termination Type:Crimp; D Sub Shell Size:DD; Product Range:ITT CANNON - D*MA Series; Connector Body Material:Brass Body RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon DDMAM50SNM 01K4293
Product Name D Sub Connector, Receptacle, 50Pos; No. Of Contacts Itt Cannon
Connector Type D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Inner square plug adapter 1/4
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
D Sub Connectors - 136471 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type D-Sub Connector
Gender Male / Plug
Geometry Straight
View Details
HMS02 series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
View Details