ITT Cannon D-Sub Shell, Plug, Size Dd, Steel; No. Of Positions Itt Cannon DDMAM50PA101F0

Description
DSUB 50M CRIMP LC CAD
Request a Quote Datasheet
Description
DSUB 50M CRIMP LC CAD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon DDMAM50PA101F0 - PEI-Genesis
Philadelphia, PA, United States
DSUB 50M CRIMP LC CAD

DSUB 50M CRIMP LC CAD

Buy Now
D-Sub Shell, Plug, Size Dd, Steel; No. Of Positions Itt Cannon - 11M1401 - Newark, An Avnet Company
Chicago, IL, United States
D-Sub Shell, Plug, Size Dd, Steel; No. Of Positions Itt Cannon
11M1401
D-Sub Shell, Plug, Size Dd, Steel; No. Of Positions Itt Cannon 11M1401
D-SUB SHELL, PLUG, SIZE DD, STEEL; No. of Positions:50Position s; Connector Type:D Sub; Connector Shell Size:DD; Product Range:D*MA Series; Gender:Plug; Connector Body Material:Steel Body RoHS Compliant: No

D-SUB SHELL, PLUG, SIZE DD, STEEL; No. of Positions:50Positions; Connector Type:D Sub; Connector Shell Size:DD; Product Range:D*MA Series; Gender:Plug; Connector Body Material:Steel Body RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon DDMAM50PA101F0 11M1401
Product Name D-Sub Shell, Plug, Size Dd, Steel; No. Of Positions Itt Cannon
Connector Type D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

HDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
Mounting Bulkhead
View Details
Powerpole ® 15-45 Finger Proof Housings Blue - 1327G8FP-BK - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers