ITT Cannon D-Sub Connector, Receptacle, 50Pos; No. Of Contacts Itt Cannon DDM50SNM

Description
DSUB 50F SOD G50 CAD NM
Request a Quote Datasheet
Description
DSUB 50F SOD G50 CAD NM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon DDM50SNM - PEI-Genesis
Philadelphia, PA, United States
DSUB 50F SOD G50 CAD NM

DSUB 50F SOD G50 CAD NM

Buy Now
D-Sub Connector, Receptacle, 50Pos; No. Of Contacts Itt Cannon - 31K0653 - Newark, An Avnet Company
Chicago, IL, United States
D-Sub Connector, Receptacle, 50Pos; No. Of Contacts Itt Cannon
31K0653
D-Sub Connector, Receptacle, 50Pos; No. Of Contacts Itt Cannon 31K0653
D-SUB CONNECTOR, RECEPTACLE, 50POS; No. of Contacts:50Contacts; Gender:Receptacle; Contact Termination Type:Solder; D Sub Shell Size:DD; Product Range:ITT CANNON - D*M Series; Connector Body Material:Brass Body RoHS Compliant: No

D-SUB CONNECTOR, RECEPTACLE, 50POS; No. of Contacts:50Contacts; Gender:Receptacle; Contact Termination Type:Solder; D Sub Shell Size:DD; Product Range:ITT CANNON - D*M Series; Connector Body Material:Brass Body RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon DDM50SNM 31K0653
Product Name D-Sub Connector, Receptacle, 50Pos; No. Of Contacts Itt Cannon
Connector Type D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

STAMPED PIN D-SubMINIATURE - 17EBH015SAA210 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type D-Sub Connector
Geometry Right Angle
Termination PCB Mount
View Details
4 suppliers
Specs
Gender Male / Plug; Female / Jack
View Details
Headers, Plugs and Sockets - BB-CON-WR2-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details
Din Rail, Channel - 2946-2000-2201/353-000-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 500 volts
Contact Size (AWG) 16 to 24 AWG
View Details
2 suppliers