ITT Cannon D-Sub Comb Connector, Rcpt, Dd-43W2; Product Range Itt Cannon DDM43W2S

Description
COMBO 43W2F SOD GF ZINC
Request a Quote Datasheet
Description
COMBO 43W2F SOD GF ZINC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon DDM43W2S - PEI-Genesis
Philadelphia, PA, United States
COMBO 43W2F SOD GF ZINC

COMBO 43W2F SOD GF ZINC

Buy Now
D-Sub Comb Connector, Rcpt, Dd-43W2; Product Range Itt Cannon - 01K4919 - Newark, An Avnet Company
Chicago, IL, United States
D-Sub Comb Connector, Rcpt, Dd-43W2; Product Range Itt Cannon
01K4919
D-Sub Comb Connector, Rcpt, Dd-43W2; Product Range Itt Cannon 01K4919
D-SUB COMB CONNECTOR, RCPT, DD-43W2; Product Range:D*M Series; Insert Arrangement:DD-43W2; No. of Signal Contacts:41Contacts; Gender:Receptacle; No. of Power Positions:2; Contact Termination Type:Solder; D Sub Shell Size:DD RoHS Compliant: No

D-SUB COMB CONNECTOR, RCPT, DD-43W2; Product Range:D*M Series; Insert Arrangement:DD-43W2; No. of Signal Contacts:41Contacts; Gender:Receptacle; No. of Power Positions:2; Contact Termination Type:Solder; D Sub Shell Size:DD RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon DDM43W2S 01K4919
Product Name D-Sub Comb Connector, Rcpt, Dd-43W2; Product Range Itt Cannon
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries 1 - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 500 volts
View Details
Power Entry Modules (PEM) - 486-3-109-088-ND - DigiKey
Specs
Mounting Free Hanging (In-Line)
Voltage Rating 250 volts
Current Rating 16.0 amps
View Details
2 suppliers