ITT Cannon D-Sub Comb Connector, Rcpt, Dd-24W7; Product Range Itt Cannon DDM24W7SNM

Description
COMBO 24W7F SOD G50 CAD NM
Request a Quote Datasheet
Description
COMBO 24W7F SOD G50 CAD NM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon DDM24W7SNM - PEI-Genesis
Philadelphia, PA, United States
COMBO 24W7F SOD G50 CAD NM

COMBO 24W7F SOD G50 CAD NM

Buy Now
D-Sub Comb Connector, Rcpt, Dd-24W7; Product Range Itt Cannon - 02M2601 - Newark, An Avnet Company
Chicago, IL, United States
D-Sub Comb Connector, Rcpt, Dd-24W7; Product Range Itt Cannon
02M2601
D-Sub Comb Connector, Rcpt, Dd-24W7; Product Range Itt Cannon 02M2601
D-SUB COMB CONNECTOR, RCPT, DD-24W7; Product Range:D*M Series; Insert Arrangement:DD-24W7; No. of Signal Contacts:17Contacts; Gender:Receptacle; No. of Power Positions:7; Contact Termination Type:Solder; D Sub Shell Size:DD RoHS Compliant: No

D-SUB COMB CONNECTOR, RCPT, DD-24W7; Product Range:D*M Series; Insert Arrangement:DD-24W7; No. of Signal Contacts:17Contacts; Gender:Receptacle; No. of Power Positions:7; Contact Termination Type:Solder; D Sub Shell Size:DD RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon DDM24W7SNM 02M2601
Product Name D-Sub Comb Connector, Rcpt, Dd-24W7; Product Range Itt Cannon
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Switch-disconnector - switch disconnector - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 690 volts
Current Rating 25.0 amps
View Details
Power Entry Module, Medical, 250Vac, Qc; Connector Type Schurter - 05AC7375 - Newark, An Avnet Company
Specs
Mounting Snap-In, Flange Mount
Voltage Rating 250 volts
Current Rating 4.0 amps
View Details