ITT Cannon D-Sub Comb Connector, Plug, Dd-24W7; Product Range Itt Cannon DDM24W7PR

Description
COMBO 24W7M PCB RA GF ZINC
Request a Quote Datasheet
Description
COMBO 24W7M PCB RA GF ZINC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon DDM24W7PR - PEI-Genesis
Philadelphia, PA, United States
COMBO 24W7M PCB RA GF ZINC

COMBO 24W7M PCB RA GF ZINC

Buy Now
D-Sub Comb Connector, Plug, Dd-24W7; Product Range Itt Cannon - 90R8171 - Newark, An Avnet Company
Chicago, IL, United States
D-Sub Comb Connector, Plug, Dd-24W7; Product Range Itt Cannon
90R8171
D-Sub Comb Connector, Plug, Dd-24W7; Product Range Itt Cannon 90R8171
D-SUB COMB CONNECTOR, PLUG, DD-24W7; Product Range:D*M Series; Insert Arrangement:DD-24W7; No. of Signal Contacts:17Contacts; Gender:Plug; No. of Power Positions:7; Contact Termination Type:Through Hole; D Sub Shell Size:DD RoHS Compliant: No

D-SUB COMB CONNECTOR, PLUG, DD-24W7; Product Range:D*M Series; Insert Arrangement:DD-24W7; No. of Signal Contacts:17Contacts; Gender:Plug; No. of Power Positions:7; Contact Termination Type:Through Hole; D Sub Shell Size:DD RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon DDM24W7PR 90R8171
Product Name D-Sub Comb Connector, Plug, Dd-24W7; Product Range Itt Cannon
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Outer square plug adapter 1 1/2
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
D Sub Connectors - 136471 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type D-Sub Connector
Gender Male / Plug
Geometry Straight
View Details
DDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
View Details