ITT Cannon D-Sub Comb Connector, Rcpt, Dc-21Wa4; Product Range Itt Cannon DCMMY21WA4SE

Description
COMBO 21WA4F PCB STR Y G50 ZIN
Request a Quote Datasheet
Description
COMBO 21WA4F PCB STR Y G50 ZIN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon DCMMY21WA4SE - PEI-Genesis
Philadelphia, PA, United States
COMBO 21WA4F PCB STR Y G50 ZIN

COMBO 21WA4F PCB STR Y G50 ZIN

Buy Now
D-Sub Comb Connector, Rcpt, Dc-21Wa4; Product Range Itt Cannon - 01K3585 - Newark, An Avnet Company
Chicago, IL, United States
D-Sub Comb Connector, Rcpt, Dc-21Wa4; Product Range Itt Cannon
01K3585
D-Sub Comb Connector, Rcpt, Dc-21Wa4; Product Range Itt Cannon 01K3585
D-SUB COMB CONNECTOR, RCPT, DC-21WA4; Product Range:Combo D D*MM Series; Insert Arrangement:DC-21WA4 ; No. of Signal Contacts:17Contacts; Gender:Receptacle; No. of Power Positions:4; Contact Termination Type:Through Hole RoHS Compliant: No

D-SUB COMB CONNECTOR, RCPT, DC-21WA4; Product Range:Combo D D*MM Series; Insert Arrangement:DC-21WA4; No. of Signal Contacts:17Contacts; Gender:Receptacle; No. of Power Positions:4; Contact Termination Type:Through Hole RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon DCMMY21WA4SE 01K3585
Product Name D-Sub Comb Connector, Rcpt, Dc-21Wa4; Product Range Itt Cannon
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

STAMPED PIN D-SubMINIATURE - 6E17C015SCF120 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type D-Sub Connector
Geometry Right Angle
Termination Through Hole
View Details
4 suppliers
Din Rail, Channel - 2946-2000-1307-ND - DigiKey
Specs
Connector Type DIN Connector
Contact Size (AWG) 16 to 24 AWG
View Details
2 suppliers