ITT Cannon D-Sub Comb Connector, Rcpt, Dc-13W6; Product Range Itt Cannon DCMMP13H6SJA197

Description
COMBO 13W6F PCB RA P G50 H TIN
Request a Quote Datasheet
Description
COMBO 13W6F PCB RA P G50 H TIN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon DCMMP13H6SJA197 - PEI-Genesis
Philadelphia, PA, United States
COMBO 13W6F PCB RA P G50 H TIN

COMBO 13W6F PCB RA P G50 H TIN

Buy Now
D-Sub Comb Connector, Rcpt, Dc-13W6; Product Range Itt Cannon - 02P1720 - Newark, An Avnet Company
Chicago, IL, United States
D-Sub Comb Connector, Rcpt, Dc-13W6; Product Range Itt Cannon
02P1720
D-Sub Comb Connector, Rcpt, Dc-13W6; Product Range Itt Cannon 02P1720
D-SUB COMB CONNECTOR, RCPT, DC-13W6; Product Range:Combo D D*MM Series; Insert Arrangement:DC-13W6; No. of Signal Contacts:7Contacts; Gender:Receptacle; No. of Power Positions:6; Contact Termination Type:Through Hole RoHS Compliant: Yes

D-SUB COMB CONNECTOR, RCPT, DC-13W6; Product Range:Combo D D*MM Series; Insert Arrangement:DC-13W6; No. of Signal Contacts:7Contacts; Gender:Receptacle; No. of Power Positions:6; Contact Termination Type:Through Hole RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon DCMMP13H6SJA197 02P1720
Product Name D-Sub Comb Connector, Rcpt, Dc-13W6; Product Range Itt Cannon
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

LOC Female Threaded Panel Receptacle - 8933 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type Coaxial Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug; Female / Jack
View Details
21 Position Hermetic Bulkhead Connector - 24225 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 16 AWG
View Details
N (F) St. Connector for RG58 Cable - ET-NFS-2 - Eteily Technologies India Pvt. Ltd.
Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
View Details