ITT Cannon D-Sub Comb Connector, Rcpt, Dc-13W6; Product Range Itt Cannon DCMMN13H6SNA101

Description
D-SUB COMB CONNECTOR, RCPT, DC-13W6; Product Range:Combo D D*MM Series; Insert Arrangement:DC-13W6; No. of Signal Contacts:7Contacts; Gender:Receptacle; No. of Power Positions:6; Contact Termination Type:Through Hole RoHS Compliant: No
Datasheet
Description
D-SUB COMB CONNECTOR, RCPT, DC-13W6; Product Range:Combo D D*MM Series; Insert Arrangement:DC-13W6; No. of Signal Contacts:7Contacts; Gender:Receptacle; No. of Power Positions:6; Contact Termination Type:Through Hole RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Comb Connector, Rcpt, Dc-13W6; Product Range Itt Cannon - 63P9556 - Newark, An Avnet Company
Chicago, IL, United States
D-Sub Comb Connector, Rcpt, Dc-13W6; Product Range Itt Cannon
63P9556
D-Sub Comb Connector, Rcpt, Dc-13W6; Product Range Itt Cannon 63P9556
D-SUB COMB CONNECTOR, RCPT, DC-13W6; Product Range:Combo D D*MM Series; Insert Arrangement:DC-13W6; No. of Signal Contacts:7Contacts; Gender:Receptacle; No. of Power Positions:6; Contact Termination Type:Through Hole RoHS Compliant: No

D-SUB COMB CONNECTOR, RCPT, DC-13W6; Product Range:Combo D D*MM Series; Insert Arrangement:DC-13W6; No. of Signal Contacts:7Contacts; Gender:Receptacle; No. of Power Positions:6; Contact Termination Type:Through Hole RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 63P9556
Product Name D-Sub Comb Connector, Rcpt, Dc-13W6; Product Range Itt Cannon
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NCK-FG-A220-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
View Details
SBS ® Silver Plated Primary Power Wire Contacts Standard AWG 8 10mm² - 1339g5-bk - Anderson Power Products
Specs
Current Rating 50.0 to 120.0 amps
Contact Size (AWG) 16 AWG
View Details