ITT Cannon D-Sub Comb Connector, Rcpt, Dc-8W8; Product Range Itt Cannon DCMMD8H8SJ

Description
COMBO 8W8F PCB RA D G50 H ZINC
Request a Quote Datasheet
Description
COMBO 8W8F PCB RA D G50 H ZINC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon DCMMD8H8SJ - PEI-Genesis
Philadelphia, PA, United States
COMBO 8W8F PCB RA D G50 H ZINC

COMBO 8W8F PCB RA D G50 H ZINC

Buy Now
D-Sub Comb Connector, Rcpt, Dc-8W8; Product Range Itt Cannon - 15R8858 - Newark, An Avnet Company
Chicago, IL, United States
D-Sub Comb Connector, Rcpt, Dc-8W8; Product Range Itt Cannon
15R8858
D-Sub Comb Connector, Rcpt, Dc-8W8; Product Range Itt Cannon 15R8858
D-SUB COMB CONNECTOR, RCPT, DC-8W8; Product Range:Combo D D*MM Series; Insert Arrangement:DC-8W8; No. of Signal Contacts:0Contacts; Gender:Receptacle; No. of Power Positions:8; Contact Termination Type:Through Hole RoHS Compliant: No

D-SUB COMB CONNECTOR, RCPT, DC-8W8; Product Range:Combo D D*MM Series; Insert Arrangement:DC-8W8; No. of Signal Contacts:0Contacts; Gender:Receptacle; No. of Power Positions:8; Contact Termination Type:Through Hole RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon DCMMD8H8SJ 15R8858
Product Name D-Sub Comb Connector, Rcpt, Dc-8W8; Product Range Itt Cannon
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Powerpole ® 75(PP75)|SB ® 50 Silver Plated Wire Contacts - 1307 - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 30.0 to 120.0 amps
View Details
4 suppliers