The D-Sub Comb Connector, Plug, DC-8W8, part number 01K3451, is part of the Combo D Series by Cannon. It features a mixed layout with a contact arrangement of 8H8, which includes 0 contacts of size 20 and 8 contacts of size 8. The connector supports a wire gauge range of AWG 8-26 and has a maximum current rating of 40 A for size 8 contacts and 7.5 A for signal contacts. It is designed for a dielectric withstanding voltage of 500 VAC at sea level and can endure up to 500 mating cycles. The operating temperature range is from -55°C to +150°C. The shell is made of steel with a yellow chromate finish over zinc, while the insulator is thermoplastic, type PCT, with a UL 94V-0 rating. The connector utilizes a right-angle US footprint contact type made from copper alloy with a gold over nickel finish. It is mounted using a 90° metal bracket with a 4-40 fastener and boardlock.
COMBO 8W8M PCB RA C G50 H ZINC
D-SUB COMB CONNECTOR, PLUG, DC-8W8; Product Range:Combo D*MM Series; Insert Arrangement:DC-8W8; No. of Signal Contacts:0Contacts; Gender:Plug; No. of Power Positions:8; Contact Termination Type:Through Hole; D Sub Shell Size:DC RoHS Compliant: No
| PEI-Genesis | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | ITT Cannon DCMMC8H8PJ | 01K3451 |
| Product Name | D-Sub Comb Connector, Plug, Dc-8W8; Product Range Itt Cannon | |
| Connector Type | D-Sub Connector |