ITT Cannon D-Sub Comb Connector, Rcpt, Dc-27W2; Product Range Itt Cannon DCMM27W2SA101

Description
COMBO 27W2F SOD G50 CAD
Request a Quote Datasheet
Description
COMBO 27W2F SOD G50 CAD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon DCMM27W2SA101 - PEI-Genesis
Philadelphia, PA, United States
COMBO 27W2F SOD G50 CAD

COMBO 27W2F SOD G50 CAD

Buy Now
D-Sub Comb Connector, Rcpt, Dc-27W2; Product Range Itt Cannon - 66T7926 - Newark, An Avnet Company
Chicago, IL, United States
D-Sub Comb Connector, Rcpt, Dc-27W2; Product Range Itt Cannon
66T7926
D-Sub Comb Connector, Rcpt, Dc-27W2; Product Range Itt Cannon 66T7926
D-SUB COMB CONNECTOR, RCPT, DC-27W2; Product Range:Combo D*MM Series; Insert Arrangement:DC-27W2; No. of Signal Contacts:25Contacts; Gender:Receptacle; No. of Power Positions:2; Contact Termination Type:Solder; D Sub Shell Size:DC RoHS Compliant: No

D-SUB COMB CONNECTOR, RCPT, DC-27W2; Product Range:Combo D*MM Series; Insert Arrangement:DC-27W2; No. of Signal Contacts:25Contacts; Gender:Receptacle; No. of Power Positions:2; Contact Termination Type:Solder; D Sub Shell Size:DC RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon DCMM27W2SA101 66T7926
Product Name D-Sub Comb Connector, Rcpt, Dc-27W2; Product Range Itt Cannon
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Jacks, Plugs - 461-1237-ND - DigiKey
E-Z-HOOK, a division of Tektest, Inc.
Specs
Gender Male / Plug
Mounting Free Hanging (In-Line)
View Details
55 Position Hermetic Bulkhead Connector - 24058 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 22 AWG
View Details
Micro SIM Card Connector 6 Pin Slide Type With Metal Bridge - ET-MI6PST-WTB - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type Card Edge Connector
View Details